1EX-1 Switches by Honeywell

LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC

Status: Unknown
Series: EX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$740.49

Distributor Stock
Logo for Newark
Newark
from US$740.49
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary Roller
Contact Configuration SPDT
Contact Current AC Max 15A
Contact Voltage AC Max 480V
Operating Force Max 5.56N
Product Range EX Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Spdt, Rotary, 15A, 480Vac | Newark Electronics
Switch, Limit | Carlton-Bates
Limit Switches Hazardous Location EX Enclosure (EX-AR) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1EX-1?

Additional datasheets, footprints and schematics for 1EX-1 are listed on our Part Details page. You can also find images and similar parts to 1EX-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1EX-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EX-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1EX-1 fall under?

The 1EX-1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 1EX-1 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1EX-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1EX-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1EX-1 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 1EX-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1EX-1 often in real-time on the comparison pages.

What if I can't find stock of 1EX-1?

You can fill out our help required form which you can use to request a quote for 1EX-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay