Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.13
Microswitch Type | - |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 1A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 4.17N |
SVHC | No SVHC (07-Jul-2017) |
Switch: door | Transfer Multisort Elektronik |
Basic / Snap Action Switches SPDT 1A 125VAC MNT SW BULLET NOSE PLGR | Sager |
Microswitch, Plunger, Spdt, 1A, 125V | Newark Electronics |
Switch, Limit | Carlton-Bates |
MICROSWITCH, PLUNGER, SPDT, 1A, 125V | Farnell |
Where can I find additional details, specifications and documents for a 1DM79?
Additional datasheets, footprints and schematics for 1DM79 are listed on our Part Details page. You can also find images and similar parts to 1DM79 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1DM79 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1DM79 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1DM79 fall under?
The 1DM79 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1DM79 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1DM79 you can contact the distributor directly for product support, shipping queries etc.
Is the 1DM79 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1DM79 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1DM79.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1DM79 often in real-time on the comparison pages.
What if I can't find stock of 1DM79?
You can fill out our help required form which you can use to request a quote for 1DM79 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.