Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.68
|
111
in stock
|
Buy Now | |
Carlton-Bates
from US$7.88
|
13,487
in stock
|
Buy Now | |
Rapid Electronics
from US$15.33
|
3,763
in stock
|
Buy Now | |
Chip One Stop
from US$9.54
|
3,763
in stock
|
Buy Now | |
RS Americas
from US$4.52
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
111
in stock
|
Buy Now | |
element14
from US$12.06
|
111
in stock
|
Buy Now | |
Sager
from US$12.26
|
-
|
Buy Now |
Product Range | DM Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 277V |
Contact Current AC Max | 10A |
Contact Voltage DC Max | - |
Switch, Limit | Carlton-Bates |
Snap Acting/Limit Switch SPDT Momentary 3.05mm | Rapid Electronics |
Pushbutton Switch Snap In SPDT 10 Amps, DM Series | Honeywell 1DM18 | RS Americas |
Switch, Safety Interlock, Spdt, 10A | Newark Electronics |
SWITCH, SAFETY INTERLOCK, SPDT, 10A | element14 |
Basic / Snap Action Switches 10 A @ 277 VAC SPDT GRAY 10A | Sager |
Where can I find additional details, specifications and documents for a 1DM18?
Additional datasheets, footprints and schematics for 1DM18 are listed on our Part Details page. You can also find images and similar parts to 1DM18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1DM18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1DM18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1DM18 fall under?
The 1DM18 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1DM18 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1DM18 you can contact the distributor directly for product support, shipping queries etc.
Is the 1DM18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1DM18 have stock available?
Authorised distributors including Carlton-Bates, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 1DM18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1DM18 often in real-time on the comparison pages.
What if I can't find stock of 1DM18?
You can fill out our help required form which you can use to request a quote for 1DM18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.