Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transducer Function | Linear Position |
---|---|
Operating Temperature Min | -30°C |
Operating Temperature Max | 80°C |
Output Impedance | 100ohm |
RoHS Compliant | Yes |
Displacement Sensor, 60Mm, 4K7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1A418512?
Additional datasheets, footprints and schematics for 1A418512 are listed on our Part Details page. You can also find images and similar parts to 1A418512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1A418512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1A418512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1A418512 fall under?
The 1A418512 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Linear Displacement Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1A418512 when available in the Linear Displacement Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1A418512 you can contact the distributor directly for product support, shipping queries etc.
Is the 1A418512 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1A418512 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1A418512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1A418512 often in real-time on the comparison pages.
What if I can't find stock of 1A418512?
You can fill out our help required form which you can use to request a quote for 1A418512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.