Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 53.6V |
Breakdown Voltage Range | 48.5V to 53.6V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Peak Pulse Current Ippm | 21.4A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 43.6V |
Termination Type | Axial Leaded |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transient Voltage Suppressor Bi-Directional 43.6V 1500W 2-Pin DO-201AE | Avnet America |
Where can I find additional details, specifications and documents for a 1V5KE51CA?
Additional datasheets, footprints and schematics for 1V5KE51CA are listed on our Part Details page. You can also find images and similar parts to 1V5KE51CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1V5KE51CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1V5KE51CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1V5KE51CA fall under?
The 1V5KE51CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1V5KE51CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1V5KE51CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1V5KE51CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1V5KE51CA have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for 1V5KE51CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1V5KE51CA often in real-time on the comparison pages.
What if I can't find stock of 1V5KE51CA?
You can fill out our help required form which you can use to request a quote for 1V5KE51CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.