Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.18
|
500
in stock
|
Buy Now | |
Boersig
from US$3.07
|
2,314
in stock
|
Buy Now | |
element14
from US$4.06
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
400
in stock
|
Buy Now | |
RS Americas
from US$3.25
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$9.12
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$8.04
|
9
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
Sager
from US$3.28
|
-
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 10AWG |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 35mm² |
Wire Connection Method | Screw |
Rated Current | 125A |
Rated Voltage | 1kV |
No. of Levels | 1 |
RoHS Compliant | Yes |
M35/16 | Boersig |
Terminal Block, Din Rail, 2Pos, 10-0Awg | Newark Electronics |
Terminal Block M35/16, SNA Series | TE Connectivity 1SNA115124R0700 | RS Americas |
Modular Terminal Block 150A 35mm2 1 Row(s) | Rapid Electronics |
M35/16 TERM. BLOCK - ENCLOSED | Avnet America |
DIN Rail Terminal Blocks M35/16 | Sager |
Where can I find additional details, specifications and documents for a 1SNA115124R0700?
Additional datasheets, footprints and schematics for 1SNA115124R0700 are listed on our Part Details page. You can also find images and similar parts to 1SNA115124R0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA115124R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA115124R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA115124R0700 fall under?
The 1SNA115124R0700 is listed under Connectors > Terminal Blocks & Accessories > DIN Rail Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNA115124R0700 when available in the DIN Rail Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA115124R0700 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA115124R0700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SNA115124R0700 have stock available?
Authorised distributors including Boersig, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1SNA115124R0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA115124R0700 often in real-time on the comparison pages.
What if I can't find stock of 1SNA115124R0700?
You can fill out our help required form which you can use to request a quote for 1SNA115124R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.