Status: | Active |
---|---|
Series: | 1N5818 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency Mechanical Characteristics Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N5817, 1N5818, 1N5819 |
Lead Temperature for Soldering Purposes: 260°C Max for 10 seconds |
These are Pb-Free Devices |
Description | 1N5818 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.55 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
+N5818RLG | RS |
Schottky Rectifier, 1A, 30V, Axial | Newark Electronics |
1N5818 Series 30 V 1 A Schottky Rectifier Diode - DO-201AD | Future Electronics |
Diode Schottky 30V 1A 2-Pin DO-41 T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 30V, AXIAL, REEL | element14 |
Where can I find additional details, specifications and documents for a 1N5818RLG?
Additional datasheets, footprints and schematics for 1N5818RLG are listed on our Part Details page. You can also find images and similar parts to 1N5818RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5818RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5818RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5818RLG fall under?
The 1N5818RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5818RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5818RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5818RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5818RLG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1N5818RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5818RLG often in real-time on the comparison pages.
What if I can't find stock of 1N5818RLG?
You can fill out our help required form which you can use to request a quote for 1N5818RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.