Status: | Unknown |
---|---|
Series: | 1N5625 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
19,452
in stock
|
Buy Now | |
element14
from US$0.40
|
29,177
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
27,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
9,725
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 7.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2Pins |
Product Range | 1N5625 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 125A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Axial Leaded |
Repetitive Reverse Voltage Vrrm Max:400V | element14 |
RECTIFIER, SINGLE, 400V, 3A, SOD-64 | Farnell |
Rectifier, Single, 400V, 3A, Sod-64 | Newark Electronics |
Glass Passivated Junction Rectifier 400V 3A 2-Pin SOD-64 Ammo | EBV Elektronik |
1N5625 Series 400V 3A Through Hole Standard Avalanche Sinterglass Diode - SOD-64 | Future Electronics |
3.0 A 400V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5625-TAP?
Additional datasheets, footprints and schematics for 1N5625-TAP are listed on our Part Details page. You can also find images and similar parts to 1N5625-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5625-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5625-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5625-TAP fall under?
The 1N5625-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5625-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5625-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5625-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5625-TAP have stock available?
Authorised distributors including element14, Chip One Stop, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for 1N5625-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5625-TAP often in real-time on the comparison pages.
What if I can't find stock of 1N5625-TAP?
You can fill out our help required form which you can use to request a quote for 1N5625-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.