Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 50A |
RoHS Compliant | Yes |
RECTIFIER, SINGLE, 1.5A, 1KV, DO-15 | Farnell |
Where can I find additional details, specifications and documents for a 1N5399G?
Additional datasheets, footprints and schematics for 1N5399G are listed on our Part Details page. You can also find images and similar parts to 1N5399G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5399G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5399G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5399G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5399G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N5399G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for 1N5399G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5399G often in real-time on the comparison pages.
What if I can't find stock of 1N5399G?
You can fill out our help required form which you can use to request a quote for 1N5399G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.