Status: | Unknown |
---|---|
Series: | 1N5060 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
10,850
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
8,000
in stock
|
Buy Now | |
element14
from US$0.18
|
7,501
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,501
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
6,151
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,870
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Product Range | 1N5060 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Diode Rectifier Switch. 400V 1A DO204AL | RS |
1N5060GP Series 400 V 1 A Glass Passivated Junction Rectifier - DO-204AC (DO-15) | Future Electronics |
RECT, STANDARD, 1A, 400V, DO-204AC | element14 |
Diode, Rectifier, Standard, Vr 400V, If 2A, Pkg SOD-57,Vf 1.15V, Trr 4us, Cj 40pF | Vishay / Small Signal & Opto Products (SSP) 1N5060GP-E3/54 | RS Americas |
Standard Diode, 1A, 400V, Sod-57 | Newark Electronics |
Diode Rectifier 400V 1A 2-Pin DO-15 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N5060GP-E3/54.?
Additional datasheets, footprints and schematics for 1N5060GP-E3/54. are listed on our Part Details page. You can also find images and similar parts to 1N5060GP-E3/54. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5060GP-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5060GP-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5060GP-E3/54. fall under?
The 1N5060GP-E3/54. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5060GP-E3/54. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5060GP-E3/54. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5060GP-E3/54. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5060GP-E3/54. have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1N5060GP-E3/54..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5060GP-E3/54. often in real-time on the comparison pages.
What if I can't find stock of 1N5060GP-E3/54.?
You can fill out our help required form which you can use to request a quote for 1N5060GP-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.