Status: | Active |
---|---|
Series: | 1N4935 |
RoHS: | Compliant |
Prices starting from US$0.0294
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0338
|
4,200
in stock
|
Buy Now | |
Farnell
from US$0.16
|
15,281
in stock
|
Buy Now | |
element14
from US$0.17
|
15,271
in stock
|
Buy Now | |
Future Electronics
from US$0.0326
|
10,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
5,290
in stock
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0364
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4935 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
1N4935 Series 1 A 200 V Axial Lead Fast-Recovery Rectifier - CASE 59 | Future Electronics |
Fast Recovery Diode, 1A, 200V, Axial | Newark Electronics |
Diode Switching 200V 1A Fast Axial DO-41 | RS |
Glass Passivated Junction Rectifier 200V 1A 2-Pin Axial Case-59 Bag | Avnet America |
Diode, Rectifier, Fast, Vr 200V, If 1A, Pkg DO-41,Vf 1.05V, Trr 150ns, Tj +150C, Cs 30A | ON Semiconductor 1N4935G | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.2 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 1.2 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 200 ns |
TotalCapacitance CT (pF) | 15 pF |
Status: | Unknown |
---|---|
Series: | 1N4935 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4935 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 65°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a 1N4935G?
Additional datasheets, footprints and schematics for 1N4935G are listed on our Part Details page. You can also find images and similar parts to 1N4935G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4935G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4935G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4935G fall under?
The 1N4935G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4935G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4935G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4935G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4935G have stock available?
Authorised distributors including Farnell, element14, Future Electronics, Newark Electronics and RS have stock available or on a lead time for 1N4935G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4935G often in real-time on the comparison pages.
What if I can't find stock of 1N4935G?
You can fill out our help required form which you can use to request a quote for 1N4935G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.