Options for Price Comparison
Distributor Statistics for 1N4007GPE-E3/54
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1N4007GPE-E3/54
Details for 1N4007GPE-E3/54 by Vishay Intertechnology
RECTIFIER SINGLE 1A 1KV DO-204AL
1N4007GPE-E3/54 image

1N4007GPE-E3/54 by Vishay Intertechnology

RECTIFIER SINGLE 1A 1KV DO-204AL
Features
- Superectifier structure for high reliability application - Cavity-free glass-passivated junction - Low forward voltage drop - Low leakage current, typical IR less than 0.1 u03bcA - High forward surge capability - Solder dip 275 u00b0C max. 10 s, per JESD 22-B106
Part Information
1N4007GPE-E3/54 image
RoHS Compliant
Specifications
Repetitive Reverse Voltage Vrrm Max:
1kV
Forward Current If(AV):
1A
Diode Configuration:
Single
Forward Voltage VF Max:
1.1V
Reverse Recovery Time trr Max:
2µs
Forward Surge Current Ifsm Max:
30A
Operating Temperature Max:
175°C
Diode Case Style:
DO-204AL
No. of Pins:
2Pins
Product Range:
SUPERECTIFIER Series
Automotive Qualification Standard:
-
SVHC:
Lead (27-Jun-2018)
Alternate Descriptions
RECTIFIER, SINGLE, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes Newark Electronics
Diode Switching 1KV 1A 2-Pin DO-204AL T/R Avnet America
Diode Switching 1KV 1A 2-Pin DO-204AL T/R Avnet Europe