Status: | Unknown |
---|---|
Series: | C Style Filtered |
RoHS: | Unknown |
Product Range | C Style Filtered |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 1A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
Power Entry Module, Receptacle, 1A | Newark Electronics |
Filter, 1CFS1 S0=F7823 | TE Connectivity 1CFS1 | RS Americas |
Special Order: 1CFS1 S0=F7823 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module DPST Filter Shield | Corcom C Series Multi-Function Inlet Fil | Part Number: 1CFS1 | Internal Number: 6609113-2 | TE Connectivity | TE Store |
POWER ENTRY MODULE, RECEPTACLE, 1A | Farnell |
Where can I find additional details, specifications and documents for a 1CFS1?
Additional datasheets, footprints and schematics for 1CFS1 are listed on our Part Details page. You can also find images and similar parts to 1CFS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1CFS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1CFS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1CFS1 fall under?
The 1CFS1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1CFS1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1CFS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1CFS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1CFS1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for 1CFS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1CFS1 often in real-time on the comparison pages.
What if I can't find stock of 1CFS1?
You can fill out our help required form which you can use to request a quote for 1CFS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.