Status: | Unknown |
---|---|
Series: | 19N Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 28VDC |
Product Range | 19N Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2N |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Long Lever |
Actuator Type | Long Lever |
Approval Bodies | BEAB VDE |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 3A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Differential Travel Max | 6.35mm |
External Depth | 6.35mm |
External Length / Height | 11.1mm |
External Width | 19.9mm |
Fixing Centres | 9.53mm |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Lever Length | 63mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.17N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pre-travel | 21mm |
Release Force | 0.02N |
Switch Case | Nylon 4.6 (Polyamide 4.6) |
V4 Sealed Microswitch PC Terminals 63mm | RS |
Microswitch, 19N Series, Spdt, Long Lever, Solder, 5 A, 250 V Rohs Compliant: Yes |Itw Switches 19N502L63 | Newark Electronics |
MICROSWITCH, V4, LONG LEVER | element14 |
YIT19N502L63 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 19N502L63?
Additional datasheets, footprints and schematics for 19N502L63 are listed on our Part Details page. You can also find images and similar parts to 19N502L63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19N502L63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19N502L63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19N502L63 fall under?
The 19N502L63 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19N502L63 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19N502L63 you can contact the distributor directly for product support, shipping queries etc.
Is the 19N502L63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19N502L63 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 19N502L63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19N502L63 often in real-time on the comparison pages.
What if I can't find stock of 19N502L63?
You can fill out our help required form which you can use to request a quote for 19N502L63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.