Status: | Unknown |
---|---|
Series: | 19N Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 28VDC |
Product Range | 19N Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2N |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 3A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Differential Travel Max | 0.2mm |
External Depth | 6.35mm |
External Length / Height | 11.1mm |
External Width | 19.9mm |
Fixing Centres | 9.53mm |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 2N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pre-travel | 1.2mm |
Release Force | 0.27N |
Switch Case | Nylon 4.6 (Polyamide 4.6) |
Switch Operation | On-(On) |
Microswitch, 19N Series, Spdt, Plunger, Solder, 5 A, 250 V Rohs Compliant: Yes |Itw Switches 19N402 | Newark Electronics |
MICROSWITCH, V4, PLUNGER | element14 |
V4 Unsealed Microswitch Solder Terminals | RS |
Switch Snap Action N.O./N.C. SPDT Plunger Solder 5A 250VAC 28VDC 2N Screw Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 19N402?
Additional datasheets, footprints and schematics for 19N402 are listed on our Part Details page. You can also find images and similar parts to 19N402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19N402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19N402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19N402 fall under?
The 19N402 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19N402 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19N402 you can contact the distributor directly for product support, shipping queries etc.
Is the 19N402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19N402 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for 19N402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19N402 often in real-time on the comparison pages.
What if I can't find stock of 19N402?
You can fill out our help required form which you can use to request a quote for 19N402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.