199D685X0035D1V1 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR 6.8UF 35V RADIAL 20%

Status: Unknown
Series: 199D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Newark
Newark
from US$0.85
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 35V
Product Range 199D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR -

Alternative Descriptions

Tantalum Capacitor, 6.8Uf, 35V, Radial 20% | Newark Electronics
Cap Tant Solid 6.8uF 35V 20% (6 X 10.16mm) Radial 2.54mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 199D685X0035D1V1?

Additional datasheets, footprints and schematics for 199D685X0035D1V1 are listed on our Part Details page. You can also find images and similar parts to 199D685X0035D1V1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 199D685X0035D1V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D685X0035D1V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 199D685X0035D1V1 fall under?

The 199D685X0035D1V1 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 199D685X0035D1V1 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 199D685X0035D1V1 you can contact the distributor directly for product support, shipping queries etc.

Is the 199D685X0035D1V1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 199D685X0035D1V1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 199D685X0035D1V1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 199D685X0035D1V1 often in real-time on the comparison pages.

What if I can't find stock of 199D685X0035D1V1?

You can fill out our help required form which you can use to request a quote for 199D685X0035D1V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay