Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Closed End | With |
---|---|
Number of Positions | 4 |
Threaded Flange | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1986978-4?
Additional datasheets, footprints and schematics for 1986978-4 are listed on our Part Details page. You can also find images and similar parts to 1986978-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986978-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986978-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986978-4 fall under?
The 1986978-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986978-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986978-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986978-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986978-4 have stock available?
There is no stock from authorised distributors for 1986978-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986978-4 often in real-time on the comparison pages.
What if I can't find stock of 1986978-4?
You can fill out our help required form which you can use to request a quote for 1986978-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.