Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
1,982
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
1,982
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,982
in stock
|
Buy Now | |
Farnell
from US$0.92
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,144
in stock
|
Buy Now | |
element14
from US$0.54
|
1,144
in stock
|
Buy Now | |
TE Store
from US$1.31
|
1,027
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Threaded Flange | Without |
Number of Positions | 4 |
Closed End | Without |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | Polyamide 6.6 GF |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Block Type | None |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pluggable Terminal Blocks HEADER ASSY 90 4P | Rapid Electronics |
TE Connectivity TERMI-BLOK HEADER ASSY90 4P. Board Conne | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
282811-4 Rohs Compliant: Yes |Buchanan Te Connectivity 282811-4 | Newark Electronics |
TERMI-BLOK HEADER ASSY90 4P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 282811-4 | Internal Number: 282811-4 | .197" | TE Connectivity | TE Store |
Conn Shrouded Header HDR 4 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 282811-4?
Additional datasheets, footprints and schematics for 282811-4 are listed on our Part Details page. You can also find images and similar parts to 282811-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282811-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282811-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282811-4 fall under?
The 282811-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282811-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282811-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282811-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282811-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 282811-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282811-4 often in real-time on the comparison pages.
What if I can't find stock of 282811-4?
You can fill out our help required form which you can use to request a quote for 282811-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.