Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Prices starting from US$0.0162
Product Range | Power Triple Lock Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Ng Gic 3.3 Rec Contact Tin Plate |Amp Te Connectivity 1983780-1 | Newark Electronics |
Grace Inertia 3.3 REC Contact Tin Plate | RS |
NG GIC 3.3 REC CONTACT TIN PLATE | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1983780-1?
Additional datasheets, footprints and schematics for 1983780-1 are listed on our Part Details page. You can also find images and similar parts to 1983780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983780-1 fall under?
The 1983780-1 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1983780-1 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983780-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and element14 have stock available or on a lead time for 1983780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983780-1 often in real-time on the comparison pages.
What if I can't find stock of 1983780-1?
You can fill out our help required form which you can use to request a quote for 1983780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.