Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
180
in stock
|
Buy Now | |
TE Store
from US$1.57
|
9,388
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
4,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
3,000
in stock
|
Buy Now | |
element14
from US$1.49
|
2,792
in stock
|
Buy Now | |
Farnell
from US$2.00
|
2,792
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
911
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
911
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
857
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now |
Shell Plating Material | Reflowed Tin over Nickel |
---|---|
Shell Plating Finish | Bright |
Offset | 0mm |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.52µin, .76µm |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Tail Length | .75mm, .03in |
Centerline (Pitch) | .025in, .65mm |
Housing Material | Thermoplastic |
Housing Color | Gray |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Test Identification (TID) | 60001338 |
Moisture Sensitivity Level | 1 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
PCB Mount Retention Type | SMT Hold-Down |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick and Place | Without Pick and Place Cover |
Pick & Place Capable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
LED | Without |
Product Type | Connector |
Orientation | Right Angle |
Size | Micro |
USB Version | 2.0 |
Connector Style | Receptacle |
USB Type | A/B |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Surface Mount |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 10000 |
MICRO USB, TYPE A/B, GRAY USB Adapter Type: A/B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 A/B 2.0 Micro Receptacle | Usb Connector | Part Number: 1981584-1 | Internal Number: 1981584-1 | TE Connectivity | TE Store |
REC TYPE AB ASSY (Au) MICRO USB | Heilind Electronics |
Usb Connector Type:Micro Usb Type Ab | Newark Electronics |
USB Connector, Micro USB Type AB, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
MICRO USB 2.0 TYPE AB (AU) | TTI Europe |
5 Position Single Port Solder Type A/B Version 2.0 Surface Mount USB | Future Electronics |
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT | element14 |
USB Connectors REC TYPE AB Au MICRO | Rapid Electronics |
TE Connectivity - AMP USB Connector MICRO USB TYPE A/B GRAY | Distrelec |
Socket | Transfer Multisort Elektronik |
Micro USB Receptacle type AB | RS |
Right Angle SMT Type AB Version 2.0 Micro USB Connector Socket, 30 V ac, 1A | TE Connectivity 1981584-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Connector Type | USB Micro A/B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Material | Stainless Steel |
No. of Contacts | 5Contacts |
Where can I find additional details, specifications and documents for a 1981584-1?
Additional datasheets, footprints and schematics for 1981584-1 are listed on our Part Details page. You can also find images and similar parts to 1981584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981584-1 fall under?
The 1981584-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1981584-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981584-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1981584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981584-1 often in real-time on the comparison pages.
What if I can't find stock of 1981584-1?
You can fill out our help required form which you can use to request a quote for 1981584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.