Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
856
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
4
in stock
|
Buy Now | |
Compona
-
|
80
in stock
|
Buy Now | |
RS Americas
from US$5.17
|
-
|
Buy Now | |
element14
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$3.57
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now | |
Farnell
from US$2.54
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Type | Mini I/O |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
8 Position Single Port Right Angle Surface Mount Industrial Mini Jack Connector | Future Electronics |
Header, Mini IO, 8 way Single Jack | RS |
Conn Mini I/O Receptacle 8 POS Solder RA SMD | Avnet America |
Female Telecom Connector, Solder Termination | TE Connectivity 1981080-1 | RS Americas |
CONNECTOR, MINI I/O, PLUG, 8POS, TH | element14 |
INDUSTRIAL MINI I/O HDR ASSY | Boersig |
INDUSTRIAL MINI I/O HDR R/A BL | TTI Europe |
Connector, Mini I/O, Plug, 8Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 1981080-1?
Additional datasheets, footprints and schematics for 1981080-1 are listed on our Part Details page. You can also find images and similar parts to 1981080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981080-1 fall under?
The 1981080-1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1981080-1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981080-1 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Compona and RS Americas have stock available or on a lead time for 1981080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981080-1 often in real-time on the comparison pages.
What if I can't find stock of 1981080-1?
You can fill out our help required form which you can use to request a quote for 1981080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.