Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Signal Positions | 26 |
Number of Rows | 2 |
Number of Positions | 26 |
Pin Diameter | 1mm, .039in |
Length | 2.461in, 62.5mm |
Profile Height from PCB | .838in, 21.3mm |
Width | 23mm, .905in |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 10 |
Packaging Type | Tube |
Hybrid Header | No |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 100°C, 176°F, 110°C, 167°F, 230°F, 85°C, 125°C, 120°C, 90°C, 158°F, 194°F, 257°F, 80°C, 185°F, 105°C, 70°C, 221°F, 248°F, 212°F, 75°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1981051-2?
Additional datasheets, footprints and schematics for 1981051-2 are listed on our Part Details page. You can also find images and similar parts to 1981051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981051-2 fall under?
The 1981051-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1981051-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981051-2 have stock available?
There is no stock from authorised distributors for 1981051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981051-2 often in real-time on the comparison pages.
What if I can't find stock of 1981051-2?
You can fill out our help required form which you can use to request a quote for 1981051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.