Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | STV06 |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.94
|
26,747
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
26,747
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
26,747
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
26,747
in stock
|
Buy Now | |
Farnell
from US$4.45
|
21,425
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
Boersig
from US$2.09
|
-
|
Buy Now | |
TE Store
from US$12.93
|
-
|
Buy Now | |
Sager
from US$3.05
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 6 |
Number of Switches | 6 |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Height | 6.22mm, .244in |
Length | .726in, 18.44mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
Low Profile | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 25 |
Sealed | No |
Actuator Style | Slide |
Switch Type | SIP |
Product Type | Switch |
Termination Post Length | .142in, 3.6mm |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Sip Slide Switch 6 Pos |Amp Te Connectivity 1977104-3 | Newark Electronics |
DIP Switches/SIP Switches SIP SLIDE SWITCH 6 POS | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 6 Switch SPST Latched | Distrelec |
SIP SW, SPST, 0.01A, 5V, TH | Farnell |
Switch DIP OFF ON SPST 6 Recessed Slide 0.01A 5VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Special Order: STV06=6 POS SIP SWITCH Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 6 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1977104-3 | Internal Number: 1977104-3 | Alias Number: STV06 | TE Connectivity | TE Store |
DIP Switches / SIP Switches STV06 | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1977104-3?
Additional datasheets, footprints and schematics for 1977104-3 are listed on our Part Details page. You can also find images and similar parts to 1977104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977104-3 fall under?
The 1977104-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977104-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977104-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1977104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977104-3 often in real-time on the comparison pages.
What if I can't find stock of 1977104-3?
You can fill out our help required form which you can use to request a quote for 1977104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.