Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.27
|
466
in stock
|
Buy Now | |
Chip One Stop
from US$5.75
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$36.49
|
79
in stock
|
Buy Now | |
element14
from US$25.61
|
79
in stock
|
Buy Now | |
Farnell
from US$18.16
|
79
in stock
|
Buy Now | |
Avnet America
from US$23.56
|
-
|
Buy Now | |
TE Store
from US$35.94
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Preloaded | Yes |
Number of Rows | 4 |
端子のタイプ | Tab |
Contact Plating Material | Gold Over Nickel |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.5mm, .137in |
Housing Color | Black |
Housing Material | PBT |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Mating Retention | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Quantity | 28 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Shielded | No |
Insertion Force | Standard |
Series Number | 1000 |
Connector Type | Junction Box |
Strain Relief | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D1500 V mount junction box, 34P | RS |
Connector, Plug, 34Pos, 3.5Mm, Panel | Newark Electronics |
CONNECTOR, PLUG, 34POS, 3.5MM, PANEL | element14 |
AMP1971151-2 | Avnet America |
Special Order: D1500 Junction Box 34P, V Mount type Connector Product Type: Connector Assembly Number of Positions: 34 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Number of Rows: 4 Connector Assembly 34 .137" 3.5 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 1971151-2 | Internal Number: 1971151-2 | .137" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1971151-2?
Additional datasheets, footprints and schematics for 1971151-2 are listed on our Part Details page. You can also find images and similar parts to 1971151-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971151-2 fall under?
The 1971151-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971151-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971151-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971151-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971151-2 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1971151-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971151-2 often in real-time on the comparison pages.
What if I can't find stock of 1971151-2?
You can fill out our help required form which you can use to request a quote for 1971151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.