Prices starting from US$1.09
Number of Positions | 10 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Number of Cavities | 10 |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Length | 1.661in, 42.2mm |
Height | 11.3mm, .444in |
Width | 4.6mm, .181in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | 3.5mm, .138in |
Housing Material | PBT GF |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL File Number | E28476 |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
Sealable | No |
Connector Type | Housing |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Rcpt, 10Pos, 3.5Mm Rohs Compliant: Yes |Te Connectivity 1971150-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 10POS, 3.5MM | element14 |
TE Connectivity Rec Plug 10P For D1500 JCT Box Headers & | Distrelec |
AMP1971150-1 | Avnet America |
Special Order: Rec Plug 10P For D1500 JCT Box Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .138 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1971150-1 | Internal Number: 1971150-1 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1971150-1?
Additional datasheets, footprints and schematics for 1971150-1 are listed on our Part Details page. You can also find images and similar parts to 1971150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971150-1 fall under?
The 1971150-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1971150-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971150-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1971150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971150-1 often in real-time on the comparison pages.
What if I can't find stock of 1971150-1?
You can fill out our help required form which you can use to request a quote for 1971150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.