Status: | Unknown |
---|---|
Series: | 19705 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,560
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
21,254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,959
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,852
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,852
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4
in stock
|
Buy Now | |
element14
from US$0.12
|
4
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.7mm |
Terminal Plating | Tin |
Product Range | 19705 Series |
SVHC | No SVHC (15-Jan-2019) |
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE | Heilind Electronics |
Molex PCB Tab Quick Disconnect Male for Wire Box Tab 6.35 x 0.81mm | Distrelec |
Quick Disconnect PCB Tab 6.35x0.81mm | RS |
Solder Tab Terminal, Uninsulated, Tin Plated, Straight, 6.35 x 0.81mm | Molex Incorporated 19705-4201 | RS Americas |
Terminal, Pcb, 1.7Mm | Newark Electronics |
TERMINAL, PCB, 1.7MM | element14 |
Quick Disconnect Terminal M 7.9mm Tin Box | Avnet Abacus |
QUICK DISCONN PCB MT .250 | Rutronik |
QUICK DISCONNECT TERMINALS | TTI Europe |
PCB Tab Quick Disconnect, Male, forWire, Box, Tab 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19705-4201?
Additional datasheets, footprints and schematics for 19705-4201 are listed on our Part Details page. You can also find images and similar parts to 19705-4201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19705-4201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19705-4201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19705-4201 fall under?
The 19705-4201 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19705-4201 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19705-4201 you can contact the distributor directly for product support, shipping queries etc.
Is the 19705-4201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19705-4201 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Distrelec and RS have stock available or on a lead time for 19705-4201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19705-4201 often in real-time on the comparison pages.
What if I can't find stock of 19705-4201?
You can fill out our help required form which you can use to request a quote for 19705-4201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.