Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,980
in stock
|
Buy Now | |
Boersig
from US$0.25
|
14,196
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,980
in stock
|
Buy Now | |
element14
from US$0.21
|
1,980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,460
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,442
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
45
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Length | 16.76mm, .66in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Te Connectivity 1969507-2 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Terminals .250x.032 HIGH TEMP WH CLOSED FLAG HSG | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.FLAGREC.1P NAT | Distrelec |
250 FAST FLG RCPT HSG NAT | Heilind Electronics |
250 FAST FLG RCPT HSG NAT | TTI Europe |
250 FASTON HSG.,FLAG,REC.,1 POS,NATRUAL | Future Electronics |
Conn Housing Flag Terminal Receptacle 1 POS ST Cable Mount Carton | Avnet America |
FLAG FASTON 250 HOUSING RECEPTACLE | TE Connectivity 1969507-2 | RS Americas |
FLAG FASTON 250 HOUSING RECPT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | TE FASTON 250 Tab-Lok Flag 1742543-1 Hermetic & 1742999-1 F-crimp Terminals |
Where can I find additional details, specifications and documents for a 1969507-2?
Additional datasheets, footprints and schematics for 1969507-2 are listed on our Part Details page. You can also find images and similar parts to 1969507-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969507-2 fall under?
The 1969507-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969507-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969507-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969507-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969507-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1969507-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969507-2 often in real-time on the comparison pages.
What if I can't find stock of 1969507-2?
You can fill out our help required form which you can use to request a quote for 1969507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.