Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
8,200
in stock
|
Buy Now | |
TE Store
from US$0.13
|
69,851
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
18,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
6,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .82 – 3.31mm², 18 – 12AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 17.02mm, .67in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Stress Relieved. |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON,FLAG,REC.,18-12 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 1742543-1 | Internal Number: 1742543-1 | TE Connectivity | TE Store |
250 FASTON FLAG RECP,18-12,NPS | Heilind Electronics |
FASTON 250 crimp flag recept, 18-12 AWG | RS |
Female Flag Disconnect, 6.35Mm, 12Awg | Newark Electronics |
Quick Disconnect Terminal 12-18AWG F Nickel Strip | Avnet America |
Receptacle terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm |
Terminal Type | Female Flag Disconnect |
Insulator Colour | - |
Terminal Material | Steel |
Where can I find additional details, specifications and documents for a 1742543-1?
Additional datasheets, footprints and schematics for 1742543-1 are listed on our Part Details page. You can also find images and similar parts to 1742543-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742543-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742543-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742543-1 fall under?
The 1742543-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742543-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742543-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742543-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742543-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1742543-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742543-1 often in real-time on the comparison pages.
What if I can't find stock of 1742543-1?
You can fill out our help required form which you can use to request a quote for 1742543-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.