Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0387
|
8,144
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
28,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0273
|
14,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,207
in stock
|
Buy Now | |
element14
from US$0.07
|
3,207
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
3,207
in stock
|
Buy Now | |
Avnet America
from US$0.0340
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0377
|
-
|
Buy Now | |
Boersig
from US$0.0334
|
-
|
Buy Now | |
TTI Europe
from US$0.0245
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 4.5A |
Contact Type | Socket |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Width | 9.58mm, .377in |
Connector Length | .2874in, 7.3mm |
Connector Height | .315in, 8mm |
コネクタの高さ | 8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Pending |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Header Assemblies |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2 Position 1 Row 2.5 mm Wire-Board Economy Power Connector Plug Housing | Future Electronics |
EP 2.5 TPA Housing 2 way | RS |
Headers&Wire Housings EP 2.5 TPA Housing 2 Pos | Rapid Electronics |
TE Connectivity EP 2.5 TPA Housing 2 Pos Board Connector | Distrelec |
Connector Housing, Rcpt, 2Ways Rohs Compliant: Yes |Te Connectivity 1969442-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2WAYS | element14 |
Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount | Avnet America |
EP 2.5 TPA Housing, 2 Pos | TE Connectivity 1969442-2 | RS Americas |
EP 2.5 TPA HOUSING, 2 POS | TTI Europe |
Special Order: EP 2.5 TPA Housing, 2 Pos Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969442-2 | Internal Number: 1969442-2 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969442-2?
Additional datasheets, footprints and schematics for 1969442-2 are listed on our Part Details page. You can also find images and similar parts to 1969442-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969442-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969442-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969442-2 fall under?
The 1969442-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969442-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969442-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969442-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969442-2 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 1969442-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969442-2 often in real-time on the comparison pages.
What if I can't find stock of 1969442-2?
You can fill out our help required form which you can use to request a quote for 1969442-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.