Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Current Rating (Max) | 4.2A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Connector Length | 7.5mm, .295in |
コネクタの高さ | 7.6mm |
Connector Width | 12.6mm, .4961in |
Connector Height | .299in, 7.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
Housing Color | Natural |
CSA Certified | Pending |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Glow Wire Rating | Glow Wire |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Hdr Assy, Ep 2.5 Ra, 2 Pos., Gw |Te Connectivity 1744446-2 | Newark Electronics |
HDR ASSY, EP 2.5 RA, 2 POS., GW | Avnet America |
Where can I find additional details, specifications and documents for a 1744446-2?
Additional datasheets, footprints and schematics for 1744446-2 are listed on our Part Details page. You can also find images and similar parts to 1744446-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744446-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744446-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744446-2 fall under?
The 1744446-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744446-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744446-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744446-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744446-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 1744446-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744446-2 often in real-time on the comparison pages.
What if I can't find stock of 1744446-2?
You can fill out our help required form which you can use to request a quote for 1744446-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.