Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
555
in stock
|
Buy Now | |
TE Store
from US$0.93
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
721
in stock
|
Buy Now | |
element14
from US$1.43
|
555
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 52 |
Cable Bundle Diameter | 15.2mm, .598in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | Without |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS ABDECKKAPPE 52P Protection & Strain Relief Accessory Type: Shield Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Number of Positions: 52 Shield Without Black PBT GF | Automotive Connector Cap & Cover | Part Number: 1-968325-3 | Internal Number: 1-968325-3 | TE Connectivity | TE Store |
Cover, Automotive Connector | Newark Electronics |
COVER, PBT GF, BLACK | element14 |
Connector Accessories Shield | Avnet America |
Where can I find additional details, specifications and documents for a 1-968325-3?
Additional datasheets, footprints and schematics for 1-968325-3 are listed on our Part Details page. You can also find images and similar parts to 1-968325-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968325-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968325-3 fall under?
The 1-968325-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-968325-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968325-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968325-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968325-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-968325-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968325-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968325-3?
You can fill out our help required form which you can use to request a quote for 1-968325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.