Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Blank Cavity Position | 3 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | 24mm, .945in |
Height | 1.197in, 30.4mm |
Width | .669in, 17mm |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IPX9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Row-to-Row Spacing | .232in, 5.9mm |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
6POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-967616-2 | Internal Number: 1-967616-2 | TE Connectivity | TE Store |
6POS MQS REC SEALED COD A | Avnet America |
Where can I find additional details, specifications and documents for a 1-967616-2?
Additional datasheets, footprints and schematics for 1-967616-2 are listed on our Part Details page. You can also find images and similar parts to 1-967616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967616-2 fall under?
The 1-967616-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967616-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967616-2 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1-967616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967616-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967616-2?
You can fill out our help required form which you can use to request a quote for 1-967616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.