Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Terminal & Splice Type | Tab |
Typical Current Rating | 40A |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | .087 – .118in, 2.2 – 2.4mm |
Wire Size Search | 1mm², 2mm², 2.5mm², 1.25mm², 1.5mm², 16AWG, 15AWG, 1.3mm², 14AWG |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 1800 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact Tab Crimp 15-13AWG MCP | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Timer Crimp Tab Terminal, Male, Crimp, Silver Plating 15 - 13 AWG | TE Connectivity 1-963735-2 | RS Americas |
FLACHSTECKER5,8X0,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-963735-2?
Additional datasheets, footprints and schematics for 1-963735-2 are listed on our Part Details page. You can also find images and similar parts to 1-963735-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963735-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963735-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963735-2 fall under?
The 1-963735-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-963735-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963735-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963735-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963735-2 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-963735-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963735-2 often in real-time on the comparison pages.
What if I can't find stock of 1-963735-2?
You can fill out our help required form which you can use to request a quote for 1-963735-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.