Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
629
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
10,188
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
10,188
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
10,188
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
10,188
in stock
|
Buy Now | |
element14
from US$1.32
|
629
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 37.8mm, 1.488in |
Length | 1.63in, 41.4mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
2P Jun-Pow-Tim Housing Assy |Amp Te Connectivity 1-963210-1 | Newark Electronics |
Automotive Connectors 2P JUN-POW-TIM HOUSING ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 2P JUN-POW-TIM HOUSING ASSY | Distrelec |
CONN HOUSING, RCPT, 2POS, 5MM | Farnell |
RCPT HOUSING, 2POS, GF PBT, BLACK | element14 |
Conn Housing RCP 2 POS ST | Avnet America |
2P JUN-POW-TIM HOUSING | TTI Europe |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-963210-1?
Additional datasheets, footprints and schematics for 1-963210-1 are listed on our Part Details page. You can also find images and similar parts to 1-963210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963210-1 fall under?
The 1-963210-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963210-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963210-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-963210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963210-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963210-1?
You can fill out our help required form which you can use to request a quote for 1-963210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.