Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | 14.1mm, .555in |
Height | 1.496in, 38mm |
Width | 20.6mm, .811in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 2000 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
2P FLACHSTCK-GEH2,8 Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 2-962344-1 | Internal Number: 2-962344-1 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-962344-1?
Additional datasheets, footprints and schematics for 2-962344-1 are listed on our Part Details page. You can also find images and similar parts to 2-962344-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-962344-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-962344-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-962344-1 fall under?
The 2-962344-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-962344-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-962344-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-962344-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-962344-1 have stock available?
Authorised distributors including TE Store, Boersig, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2-962344-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-962344-1 often in real-time on the comparison pages.
What if I can't find stock of 2-962344-1?
You can fill out our help required form which you can use to request a quote for 2-962344-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.