Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Unknown |
Prices starting from US$376.60
Product Range | 195 Series |
---|---|
Inductance | 100mH |
DC Current Rating | 10A |
DC Resistance Max | 0.42ohm |
Inductance Tolerance | ± 15% |
Self Resonant Frequency Min | - |
Inductor Case Style | - |
Dc Filter Choke, 0.1H, 10A, 15% | Newark Electronics |
Choke, heavy current, sgl coil, 100mA at 10ADC, screw term, brkt mt | Hammond Manufacturing 195T10 | RS Americas |
Choke, 600VAC, 10A 15 Percent Impedence at 600V, Open | Carlton-Bates |
Where can I find additional details, specifications and documents for a 195T10?
Additional datasheets, footprints and schematics for 195T10 are listed on our Part Details page. You can also find images and similar parts to 195T10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195T10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195T10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195T10 fall under?
The 195T10 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 195T10 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195T10 you can contact the distributor directly for product support, shipping queries etc.
Is the 195T10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195T10 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 195T10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195T10 often in real-time on the comparison pages.
What if I can't find stock of 195T10?
You can fill out our help required form which you can use to request a quote for 195T10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.