Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Compliant |
Product Range | 195 Series |
---|---|
Inductance | 50mH |
DC Current Rating | 10A |
DC Resistance Max | 0.165ohm |
Inductance Tolerance | ± 15% |
RoHS Compliant | Yes |
Dc Filter Choke, 0.05H, 10A, 15% | Newark Electronics |
Choke, heavy current, sgl coil, 50mA at 10ADC, screw term, brkt mt | Hammond Manufacturing 195R10 | RS Americas |
Choke, 600VAC, 10A 15 Percent Impedence at 600V, Open | Carlton-Bates |
Where can I find additional details, specifications and documents for a 195R10?
Additional datasheets, footprints and schematics for 195R10 are listed on our Part Details page. You can also find images and similar parts to 195R10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195R10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195R10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195R10 fall under?
The 195R10 is listed under Passive Components > Inductors > Fixed Value Inductors.
Can I view similar or alternative parts?
You can view similar parts to 195R10 when available in the Fixed Value Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195R10 you can contact the distributor directly for product support, shipping queries etc.
Is the 195R10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 195R10 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 195R10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195R10 often in real-time on the comparison pages.
What if I can't find stock of 195R10?
You can fill out our help required form which you can use to request a quote for 195R10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.