Status: | Unknown |
---|---|
Series: | 195 Series |
RoHS: | Compliant |
Rated Current | 20A |
---|---|
Inductance | 1mH |
Product Range | 195 Series |
Common Mode Filter Case | 76.2mm x 77.72mm x 63.5mm |
DC Current Max | 20A |
RoHS Compliant | Yes |
Dc Reactor Choke, 1Mh, 20A, 15% | Newark Electronics |
DC Reactor, choke, 1.0 mH, 20 A, 0.013 ohms | Hammond Manufacturing 195C20 | RS Americas |
Choke, 600VAC, 20A 15 Percent Impedence at 600V, Open | Carlton-Bates |
Where can I find additional details, specifications and documents for a 195C20?
Additional datasheets, footprints and schematics for 195C20 are listed on our Part Details page. You can also find images and similar parts to 195C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195C20 fall under?
The 195C20 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 195C20 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195C20 you can contact the distributor directly for product support, shipping queries etc.
Is the 195C20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 195C20 have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 195C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195C20 often in real-time on the comparison pages.
What if I can't find stock of 195C20?
You can fill out our help required form which you can use to request a quote for 195C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.