Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .515in, 13.08mm |
Stud Diameter | .327in, 8.33mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .515in, 13.08mm |
Wire Size | 4AWG, 21.2mm², 33100 – 52600CMA |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 4 AWG, 5/16, BENT 90 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21.2 mm² Wire Size: 33100 – 52600 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 4 AWG 21.2 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 1958413-1 | Internal Number: 1958413-1 | TE Connectivity | TE Store |
Terminal R Pg 4 Awg, 5/16, Bent 90 |Amp Te Connectivity 1958413-1 | Newark Electronics |
Ring Tongue Terminal 4AWG M8 Tin | Avnet America |
Terminal R Pg 4 Awg, 5/16, Bent 90 | TE Connectivity 1958413-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958413-1?
Additional datasheets, footprints and schematics for 1958413-1 are listed on our Part Details page. You can also find images and similar parts to 1958413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958413-1 fall under?
The 1958413-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958413-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958413-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1958413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958413-1 often in real-time on the comparison pages.
What if I can't find stock of 1958413-1?
You can fill out our help required form which you can use to request a quote for 1958413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.