Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Insulation Sleeve Material | PVC |
Splice Material | Copper |
Splice Features | Standard |
Plating Material | Tin |
Color Features | Red Stripes |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 2.54µm |
Overall Length | .875in, 22.23mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .12in, 3.048mm |
Wire Insulation Diameter (Max) | 4.38mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Serrated | No |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Barrel Style | Standard |
Product Type | Splice |
Splice Type | Butt Splice |
Termination Method | Crimp |
High Temperature Rating | 221°F, 105°C |
Operating Temperature Range | 221°F, 175°C |
Splice Terminal Butt with Plastic-Grip 16AWG to 22AWG Standard Barrel | Avnet America |
Bsp, Pg,22-16,Tin, Spcl, Clr W/Red Stripe | TE Connectivity 1958392-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1958392-2?
Additional datasheets, footprints and schematics for 1958392-2 are listed on our Part Details page. You can also find images and similar parts to 1958392-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958392-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958392-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958392-2 fall under?
The 1958392-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1958392-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958392-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958392-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958392-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1958392-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958392-2 often in real-time on the comparison pages.
What if I can't find stock of 1958392-2?
You can fill out our help required form which you can use to request a quote for 1958392-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.