Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 8.8g, .310376oz |
---|---|
Plating Material | Nickel, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Overall Length | 25.5016mm, 1.004in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Stud Size | 5/16, M8 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-050 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Kit 12-10,5/16,ni,+Rt555-1/4X1 |Amp Te Connectivity 1958126-1 | Newark Electronics |
Kit 12-10,5/16,Ni,?1/4X1 | TE Connectivity 1958126-1 | RS Americas |
KIT 12-10,5/16,NI,+RT555-1/4X1 | Farnell |
Where can I find additional details, specifications and documents for a 1958126-1?
Additional datasheets, footprints and schematics for 1958126-1 are listed on our Part Details page. You can also find images and similar parts to 1958126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958126-1 fall under?
The 1958126-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958126-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958126-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1958126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958126-1 often in real-time on the comparison pages.
What if I can't find stock of 1958126-1?
You can fill out our help required form which you can use to request a quote for 1958126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.