Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 210-00694 |
Prices starting from US$10.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.12
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$19.43
|
11
in stock
|
Buy Now | |
element14
from US$21.80
|
11
in stock
|
Buy Now | |
Farnell
from US$14.34
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
5
in stock
|
Buy Now | |
Avnet America
from US$15.27
|
-
|
Buy Now | |
RS Americas
from US$19.76
|
-
|
Buy Now | |
Boersig
from US$15.73
|
-
|
Buy Now | |
Distrelec
from US$10.36
|
-
|
Buy Now | |
TE Store
from US$40.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Housing Color | Black |
Housing Material | Polyester GF |
Industry Standard | USB 2.0 |
Locking Feature | With |
Mounting Location | Cable Mount |
PCB Mount Retention Type | None |
Comment | Sealed, Circular Coupling |
Packaging Quantity | 1 |
Packaging Method | Bag/Box |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
LED | Without |
Size | Standard |
Contact Termination Type | Solder Tabs |
USB 2.0 type B circular plug connector | RS |
Sealed Usb, 2.0 Type B, Plug, Ip67 | Newark Electronics |
SEALED USB, 2.0 TYPE B, PLUG, IP67 | element14 |
Conn USB Type B PL 4 POS Solder ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
Conn | RS Americas |
TE Connectivity - AMP USB Connector Plug KitUSB Series B | Distrelec |
Plug Kit,USB Series B USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Plug Number of Ports: 1 A 2.0 Standard Plug | Usb Connector Type | Part Number: 1954640-1 | Internal Number: 1954640-1 | Alias Number: 210-00694 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1954640-1?
Additional datasheets, footprints and schematics for 1954640-1 are listed on our Part Details page. You can also find images and similar parts to 1954640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954640-1 fall under?
The 1954640-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1954640-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954640-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1954640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954640-1 often in real-time on the comparison pages.
What if I can't find stock of 1954640-1?
You can fill out our help required form which you can use to request a quote for 1954640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.