Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Wire Size | 12AWG, 4mm², 6mm², 10AWG |
Housing Material | PBT 30% Glass Filled Polyester |
Housing Color | Black |
Packaging Quantity | 100 |
Product Type | Grounding Clip |
Grounding Clip Assembly 10-12 AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1954381-4?
Additional datasheets, footprints and schematics for 1954381-4 are listed on our Part Details page. You can also find images and similar parts to 1954381-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954381-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954381-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954381-4 fall under?
The 1954381-4 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1954381-4 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954381-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954381-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954381-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1954381-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954381-4 often in real-time on the comparison pages.
What if I can't find stock of 1954381-4?
You can fill out our help required form which you can use to request a quote for 1954381-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.