Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1954381-1,
CX4647-000 |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
28,114
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
28,114
in stock
|
Buy Now | |
Distrelec
from US$3.29
|
28,114
in stock
|
Buy Now | |
Heilind Electronics
-
|
328
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
-
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
RS Americas
from US$3.58
|
-
|
Buy Now |
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Wire Size | 12AWG, 4mm², 6mm², 10AWG |
Housing Material | PBT 30% Glass Filled Polyester |
Housing Color | Black |
Packaging Quantity | 100 |
Product Type | Grounding Clip |
Solar Conn/Photovoltaic Conn GROUND CLIP | Rapid Electronics |
TE Connectivity - AMP Connector AsyGrounding Clip10-12 AWG S | Distrelec |
ASY,GROUNDING CLIP,10-12 AWG S | Farnell |
ASY,GROUNDING CLIP,10-12 AWG S | Heilind Electronics |
Asy,grounding Clip,10-12 Awg S Rohs Compliant: Yes |Te Connectivity 1954381-1 | Newark Electronics |
Connector Accessories Grounding Clip Polybutylene Terephthalate Copper Alloy Tin Over Nickel Finish | Avnet America |
GROUNDING CLIP, SolKlip, 12-10 AWG, SOLARLOK | TE Connectivity 1954381-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Grounding Clip |
---|---|
For Use With | 12-10 AWG Solid Un-Insulated Ground Wire |
Product Range | - |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 4mm² |
Where can I find additional details, specifications and documents for a 1954381-1?
Additional datasheets, footprints and schematics for 1954381-1 are listed on our Part Details page. You can also find images and similar parts to 1954381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954381-1 fall under?
The 1954381-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1954381-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954381-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1954381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954381-1 often in real-time on the comparison pages.
What if I can't find stock of 1954381-1?
You can fill out our help required form which you can use to request a quote for 1954381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.