Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Wire Size | 12AWG, 4mm², 6mm², 10AWG |
Housing Material | PBT 30% Glass Filled Polyester |
Housing Color | Black |
Comment | Keps nut washer is packaged as a separate component of 1954381-3. |
Packaging Quantity | 100 |
Product Type | Grounding Clip |
Asy,grounding Clip,10-12 Awg W/Lock Nut |Amp Te Connectivity 1954381-3 | Newark Electronics |
Solar Conn/Photovoltaic Conn Asy Grounding Clip | Rapid Electronics |
TE Connectivity Asy Grounding Clip 10-12 AWG w/Lock Nut | Distrelec |
ASY,GROUNDING CLIP,10-12 AWG W | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Grounding Clip |
---|---|
For Use With | AMP Solar Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1954381-3?
Additional datasheets, footprints and schematics for 1954381-3 are listed on our Part Details page. You can also find images and similar parts to 1954381-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954381-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954381-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954381-3 fall under?
The 1954381-3 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1954381-3 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954381-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954381-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954381-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1954381-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954381-3 often in real-time on the comparison pages.
What if I can't find stock of 1954381-3?
You can fill out our help required form which you can use to request a quote for 1954381-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.