Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.81
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
42,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
42,616
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
42,616
in stock
|
Buy Now | |
TE Store
from US$0.96
|
19,847
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
1,052
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
491
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now |
PCB Mount Orientation | Horizontal |
---|---|
Board-to-Board Configuration | Co-Planar |
Stackable | No |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Contact Layout | Inline |
Contact Type | Hermaphroditic |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 3.9mm |
Connector Height | 3.9mm |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
Housing Color | Natural |
Zugelassene Standards | CSA LR7189, UL E28476 |
CSA Certified | Yes |
CSA File Number | LR7196 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
Mating Alignment | Without |
Circuit Application | Power |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Component |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
High Temperature Compatible | Yes |
Lighting Connectors BLADE AND RCPT 4 POS WHITE | Rapid Electronics |
TE Connectivity Connector Blade & Recpt 4 Pos Rectangular Power Connector 4 Contact(s) Hermaphroditic Solder Terminal Receptacle | Distrelec |
White Board-to-Board 4 Position Hermaphroditic Blade and Receptacle Connector | Future Electronics |
Connector,Blade & Recpt 4 Pos PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 4 | PCB Header & Receptacle | Part Number: 1954289-2 | Internal Number: 1954289-2 | TE Connectivity | TE Store |
CONNECTOR,BLADE & RECPT 4 POS | TTI Europe |
Connector: PCB to PCB | Transfer Multisort Elektronik |
Lighting Connector, Rcpt, 4Pos, Solder | Newark Electronics |
Conn Board to Board M 4 POS 4mm Solder RA SMD T/R | Avnet Abacus |
Connector, Blade and Receptacle, Hermaphroditic, Lighting, 4 Position, White | TE Connectivity 1954289-2 | RS Americas |
BTB CONN, RCPT, 4POS, 1ROW, 4MM | element14 |
Where can I find additional details, specifications and documents for a 1954289-2?
Additional datasheets, footprints and schematics for 1954289-2 are listed on our Part Details page. You can also find images and similar parts to 1954289-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954289-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954289-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954289-2 fall under?
The 1954289-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1954289-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954289-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954289-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954289-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and TE Store have stock available or on a lead time for 1954289-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954289-2 often in real-time on the comparison pages.
What if I can't find stock of 1954289-2?
You can fill out our help required form which you can use to request a quote for 1954289-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.