Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Connector Code | 1 |
Cable Exit Angle | 180° |
Body Material | PBT GF |
Blank Cavity Position | 13, 26, 12, 27, 25, 23, 28, 3, 10, 24 |
Number of Rows | 3 |
Number of Positions | 31 |
Mating Tab Width | 1.6mm, .189in, 4.8mm, .063in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .256in, 7.6mm, 4mm, 6.5mm, .299in, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box & Carton |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 1-953042-5?
Additional datasheets, footprints and schematics for 1-953042-5 are listed on our Part Details page. You can also find images and similar parts to 1-953042-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-953042-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-953042-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-953042-5 fall under?
The 1-953042-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-953042-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-953042-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-953042-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-953042-5 have stock available?
There is no stock from authorised distributors for 1-953042-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-953042-5 often in real-time on the comparison pages.
What if I can't find stock of 1-953042-5?
You can fill out our help required form which you can use to request a quote for 1-953042-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.