Status: | Unknown |
---|---|
Series: | MX150L Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,559
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,133
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,700
in stock
|
Buy Now | |
element14
from US$0.15
|
1,340
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,340
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
572
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
426
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MX150L Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
RoHS Compliant | Yes |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
14-16AWG female terminal | RS |
FEM TERMINAL TIN PLTD 16-14 L. | Heilind Electronics |
Molex Crimp Terminal, Female, Tin, 14 ... 16AWG | Distrelec |
MX150L Female Terminal for 14-16 AWG Wire, Tin Plated | Molex Incorporated 19420-0009 | RS Americas |
FEM TERMINAL TIN PLTD 16-14 L.P.MX150L | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
MX150Lâ„¢ Female Terminal for 14-16 AWG Wire, Tin Plated | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19420-0009?
Additional datasheets, footprints and schematics for 19420-0009 are listed on our Part Details page. You can also find images and similar parts to 19420-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19420-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19420-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19420-0009 fall under?
The 19420-0009 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 19420-0009 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19420-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 19420-0009 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19420-0009 have stock available?
Authorised distributors including Newark Electronics, RS, Heilind Electronics, Chip One Stop and element14 have stock available or on a lead time for 19420-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19420-0009 often in real-time on the comparison pages.
What if I can't find stock of 19420-0009?
You can fill out our help required form which you can use to request a quote for 19420-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.