Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 200µin, 5µm |
---|---|
Plating Material | Silver |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Underplate Material Thickness | 1µm, 40µin |
Wire Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Wire Size | 3831 – 6529CMA, 2.08 – 3.31mm², 14 – 12AWG |
Mating Pin Diameter | .122in, 3.1mm |
Continuous Current Rating | 15A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Comment | Additional wire sizes and mating levels available upon request. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SKT ASSY, 3MM, 12-14 GA Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Silver Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold Silver 250 VAC | Connector Contact | Part Number: 194032-7 | Internal Number: 194032-7 | TE Connectivity | TE Store |
Contact, Crimp, Socket, 14-12Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SKT ASSY, 3MM, 12-14 GA, Power Contacts | TE Connectivity 194032-7 | RS Americas |
Where can I find additional details, specifications and documents for a 194032-7?
Additional datasheets, footprints and schematics for 194032-7 are listed on our Part Details page. You can also find images and similar parts to 194032-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194032-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194032-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194032-7 fall under?
The 194032-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 194032-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194032-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 194032-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194032-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 194032-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194032-7 often in real-time on the comparison pages.
What if I can't find stock of 194032-7?
You can fill out our help required form which you can use to request a quote for 194032-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.