Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,818
in stock
|
Buy Now | |
TE Store
from US$0.46
|
94,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
36,000
in stock
|
Buy Now | |
element14
from US$0.26
|
2,818
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Accepts Wire Insulation Diameter Range | .042 – .062in, 1.08 – 1.6mm |
Overall Length | .311in, 7.9mm |
Wire Size | 28 – 22AWG, .038 – .08mm² |
Operating Voltage | 125VDC, 250VAC, 250VDC, 125VAC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D1000 REC CONT M GOLD 0.76 FORM Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 22 AWG Wire Size: .08 – .38 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 22 AWG .08 – .38 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1939991-2 | Internal Number: 1939991-2 | TE Connectivity | TE Store |
|Te Connectivity 1939991-2 | Newark Electronics |
TE Connectivity - AMP WTB DYNAMIC D1000 REC CONT M GOLD 0.76 | Distrelec |
CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
Socket Contact Gold 22-28 AWG Crimp | Future Electronics |
AMP1939991-2 | Avnet America |
DYNAMIC D1000 REC CONT M GOLD 0.76 FORM | TE Connectivity 1939991-2 | RS Americas |
DYNAMIC D1000 REC CONT M GOLD | TTI Europe |
Where can I find additional details, specifications and documents for a 1939991-2?
Additional datasheets, footprints and schematics for 1939991-2 are listed on our Part Details page. You can also find images and similar parts to 1939991-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939991-2 fall under?
The 1939991-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1939991-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939991-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939991-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939991-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1939991-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939991-2 often in real-time on the comparison pages.
What if I can't find stock of 1939991-2?
You can fill out our help required form which you can use to request a quote for 1939991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.